6-POINT TYPE
ALLOY STEEL MATERIAL
50.8 MM OVERALL LENGTH
12.6 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
50.8 MM OVERALL LENGTH
12.6 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM
6-POINT TYPE
ALLOY STEEL MATERIAL
50.8 MM OVERALL LENGTH
12.6 MM OUTSIDE DIAMETER
1/4 INCH DRIVE END SIZE
.25 DRIVE END SIZE - DECIMAL
1/4 DRIVE END SIZE - FRACTIONAL
7 MM SOCKET END SIZE
7 SOCKET END SIZE IN MM
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM