Proto® Industrial Tools DRIVE SOCKET SET J62133M

Description
12 POINT TYPE 9 PIECE(S) (9) 1/4 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 2.2 LB WITH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
Datasheet
Description
12 POINT TYPE 9 PIECE(S) (9) 1/4 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 2.2 LB WITH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - J62133M - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
J62133M
DRIVE SOCKET SET J62133M
12 POINT TYPE 9 PIECE(S) (9) 1/4 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM WEIGHT 2.2 LB WITH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
  • 12 POINT TYPE
  • 9 PIECE(S)
  • (9) 1/4 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • PROTO[R] BRAND
  • SOCKET SIZE 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM
  • WEIGHT 2.2 LB
  • WITH SOCKET BAR, 1/4 INCH DRIVE SOCKET CLIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J62133M
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 32338 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.19 inch
View Details