J61303 -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J61303
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 3 INCH
OVERALL LENGTH - DECIMAL 3
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 3
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
PROTO. BRAND
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 3 INCH
OVERALL LENGTH - DECIMAL 3
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 3
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
PROTO. BRAND
Datasheet
Suppliers
Socket Wrench Extension
J61303
DRIVE TYPE SQUARE
OVERALL LENGTH 3 INCH
OVERALL LENGTH - DECIMAL 3
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 3
SIZE 1/4 INCH
SIZE - DECIMAL .25
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/4
PROTO. BRAND
- DRIVE TYPE SQUARE
- OVERALL LENGTH 3 INCH
- OVERALL LENGTH - DECIMAL 3
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 3
- SIZE 1/4 INCH
- SIZE - DECIMAL .25
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1/4
- PROTO. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J61303 |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details
Snap-on Industrial Brands
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
41229 inch
View Details