Description
HEX TYPE
69.1 MM OVERALL LENGTH
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
SQUARE DRIVE END SHAPE
4 BIT SIZE IN MM
4 MM BIT SIZE
.157 BIT SIZE - DECIMAL
PROTO[R] BRAND
TURNED LENGTH 41.3 MM
WEIGHT 27.2 GRAM
BIT SIZE - DECIMAL - UOM IN
BIT SIZE IN MM - UOM MM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM