J5863 -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5863
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 17 INCH
OVERALL LENGTH - DECIMAL 17
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 17 INCH
OVERALL LENGTH - DECIMAL 17
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
Datasheet
Suppliers
Socket Wrench Extension
J5863
DRIVE TYPE SQUARE
OVERALL LENGTH 17 INCH
OVERALL LENGTH - DECIMAL 17
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 17
SIZE 3/4 INCH
SIZE - DECIMAL .75
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 3/4
PROTO. BRAND
- DRIVE TYPE SQUARE
- OVERALL LENGTH 17 INCH
- OVERALL LENGTH - DECIMAL 17
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 17
- SIZE 3/4 INCH
- SIZE - DECIMAL .75
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 3/4
- PROTO. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5863 |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Impact Socket; Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Milwaukee Electric Tool Corporation
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.5625 inch
View Details