12 POINT TYPE
POLISHED CHROME FINISH
4 3/16 INCH OVERALL LENGTH
4 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
77 MM SOCKET END SIZE
77 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
NUT DEPTH 2 1/4 INCH
BOLT CLEARANCE DEPTH 2 7/8 INCH
WEIGHT 5.1 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
POLISHED CHROME FINISH
4 3/16 INCH OVERALL LENGTH
4 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
77 MM SOCKET END SIZE
77 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
NUT DEPTH 2 1/4 INCH
BOLT CLEARANCE DEPTH 2 7/8 INCH
WEIGHT 5.1 LB
12 POINT TYPE
POLISHED CHROME FINISH
4 3/16 INCH OVERALL LENGTH
4 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
77 MM SOCKET END SIZE
77 SOCKET END SIZE IN MM
TORQUEPLUS[T], PROTO[R] BRAND
NUT DEPTH 2 1/4 INCH
BOLT CLEARANCE DEPTH 2 7/8 INCH
WEIGHT 5.1 LB