Proto® Industrial Tools Drive Socket J5755MT

Description
12 POINT TYPE POLISHED CHROME FINISH 3 1/4 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 13/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 2.79 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 3 1/4 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 13/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 2.79 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5755MT - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5755MT
Drive Socket J5755MT
12 POINT TYPE POLISHED CHROME FINISH 3 1/4 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND NUT DEPTH 1 13/16 INCH BOLT CLEARANCE DEPTH 2 1/8 INCH WEIGHT 2.79 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • 3 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 55 MM SOCKET END SIZE
  • 55 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • NUT DEPTH 1 13/16 INCH
  • BOLT CLEARANCE DEPTH 2 1/8 INCH
  • WEIGHT 2.79 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5755MT
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details