Proto® Industrial Tools Drive Socket J5744SPL

Description
12 POINT TYPE POLISHED CHROME FINISH 3 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 3/4 INCH SPLINE SIZE #44 WEIGHT 1.37 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 3 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 3/4 INCH SPLINE SIZE #44 WEIGHT 1.37 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5744SPL - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5744SPL
Drive Socket J5744SPL
12 POINT TYPE POLISHED CHROME FINISH 3 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 3/8 SOCKET END SIZE - FRACTIONAL 1 3/8 INCH SOCKET END SIZE PROTO[R] BRAND NUT DEPTH 1 3/16 INCH BOLT CLEARANCE DEPTH 1 3/4 INCH SPLINE SIZE #44 WEIGHT 1.37 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 3 INCH OVERALL LENGTH
  • 2 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 3/8 SOCKET END SIZE - FRACTIONAL
  • 1 3/8 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • NUT DEPTH 1 3/16 INCH
  • BOLT CLEARANCE DEPTH 1 3/4 INCH
  • SPLINE SIZE #44
  • WEIGHT 1.37 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5744SPL
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Impact Sockets - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details