PISTON DEAD BLOW TYPE
12 7/8 INCH OVERALL LENGTH
1.85 LB WEIGHT
STEEL HANDLE MATERIAL
1.85 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 17/32 INCH FACE DIAMETER
1 17/32 FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
HEAD LENGTH 8 3/8 INCH
Proto® Industrial Tools
Done
Datasheet
Description
PISTON DEAD BLOW TYPE
12 7/8 INCH OVERALL LENGTH
1.85 LB WEIGHT
STEEL HANDLE MATERIAL
1.85 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 17/32 INCH FACE DIAMETER
1 17/32 FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
HEAD LENGTH 8 3/8 INCH
PISTON DEAD BLOW TYPE
12 7/8 INCH OVERALL LENGTH
1.85 LB WEIGHT
STEEL HANDLE MATERIAL
1.85 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 17/32 INCH FACE DIAMETER
1 17/32 FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
HEAD LENGTH 8 3/8 INCH