Description
DEAD BLOW, SLIM LINE TYPE
14 1/4 INCH OVERALL LENGTH
2.95 LB WEIGHT
STEEL HANDLE MATERIAL
2.95 WEIGHT IN LB
URETHANE HEAD MATERIAL
1 45/64 INCH X 2 3/32 INCH FACE DIAMETER
1 45/64 INCH X 2 3/32 INCH FACE DIAMETER - FRACTIONAL
COMPO-CAST[R] BRAND
WITH MOLDED GRIP
HEAD LENGTH 5 51/64 INCH
HEAD WEIGHT 46 OZ