Proto® Industrial Tools Drive Socket J5564

Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-7/64 INCH OVERALL LENGTH 2-47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2 MM SOCKET END SIZE 2 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-7/64 INCH OVERALL LENGTH 2-47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2 MM SOCKET END SIZE 2 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5564 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5564
Drive Socket J5564
12-POINT TYPE ALLOY STEEL MATERIAL 3-7/64 INCH OVERALL LENGTH 2-47/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE .75 DRIVE END SIZE - DECIMAL 3/4 DRIVE END SIZE - FRACTIONAL 2 MM SOCKET END SIZE 2 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 3-7/64 INCH OVERALL LENGTH
  • 2-47/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • .75 DRIVE END SIZE - DECIMAL
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 2 MM SOCKET END SIZE
  • 2 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5564
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-6 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 17 mm
View Details
Specs
Product Type Individual Socket
View Details