6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-55/64 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.375 SOCKET END SIZE - DECIMAL
1-3/8 SOCKET END SIZE - FRACTIONAL
1-3/8 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
Proto® Industrial Tools
Done
Datasheet
Description
6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-55/64 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.375 SOCKET END SIZE - DECIMAL
1-3/8 SOCKET END SIZE - FRACTIONAL
1-3/8 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
6-POINT TYPE
ALLOY STEEL MATERIAL
3-1/2 INCH OVERALL LENGTH
1-55/64 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
.75 DRIVE END SIZE - DECIMAL
3/4 DRIVE END SIZE - FRACTIONAL
1.375 SOCKET END SIZE - DECIMAL
1-3/8 SOCKET END SIZE - FRACTIONAL
1-3/8 INCH SOCKET END SIZE
FEDERAL GGG-W-641E APPLICABLE REFERENCE STANDARD
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN