Description
12 POINT TYPE
POLISHED CHROME FINISH
1 5/8 INCH OVERALL LENGTH
1 3/16 INCH OUTSIDE DIAMETER
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
13/16 SOCKET END SIZE - FRACTIONAL
13/16 INCH SOCKET END SIZE
PROTO[R] BRAND
NUT DEPTH 5/8 INCH
BOLT CLEARANCE DEPTH 9/16 INCH
SPLINE SIZE #26
WEIGHT 0.36 LB