J5465 -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5465
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 36 INCH
OVERALL LENGTH - DECIMAL 36
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 36
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 36 INCH
OVERALL LENGTH - DECIMAL 36
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 36
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
Datasheet
Suppliers
Socket Wrench Extension
J5465
DRIVE TYPE SQUARE
OVERALL LENGTH 36 INCH
OVERALL LENGTH - DECIMAL 36
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 36
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
- DRIVE TYPE SQUARE
- OVERALL LENGTH 36 INCH
- OVERALL LENGTH - DECIMAL 36
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 36
- SIZE 1/2 INCH
- SIZE - DECIMAL .5
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1/2
- PROTO. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5465 |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Bi-hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details
Product Type
Individual Socket
Metric Size
32 mm
View Details