J5464 -- SOCKET WRENCH EXTENSION
Proto® Industrial Tools
Socket Wrench Extension
J5464
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 20 INCH
OVERALL LENGTH - DECIMAL 20
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 20
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
Description
DRIVE TYPE SQUARE
OVERALL LENGTH 20 INCH
OVERALL LENGTH - DECIMAL 20
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 20
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
Datasheet
Suppliers
Socket Wrench Extension
J5464
DRIVE TYPE SQUARE
OVERALL LENGTH 20 INCH
OVERALL LENGTH - DECIMAL 20
OVERALL LENGTH - DECIMAL - UOM IN
OVERALL LENGTH - FRACTIONAL 20
SIZE 1/2 INCH
SIZE - DECIMAL .5
SIZE - DECIMAL - UOM IN
SIZE - FRACTIONAL 1/2
PROTO. BRAND
- DRIVE TYPE SQUARE
- OVERALL LENGTH 20 INCH
- OVERALL LENGTH - DECIMAL 20
- OVERALL LENGTH - DECIMAL - UOM IN
- OVERALL LENGTH - FRACTIONAL 20
- SIZE 1/2 INCH
- SIZE - DECIMAL .5
- SIZE - DECIMAL - UOM IN
- SIZE - FRACTIONAL 1/2
- PROTO. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J5464 |
|
Product Name
|
Socket Wrench Extension |
|
Product Type
|
Socket Extension
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
Product Features
Torx®; Torx
Type
Square Drive
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
0.5000 inch
View Details
Snap-on Industrial Brands
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1.25 inch
View Details