Proto® Industrial Tools DRIVE EXTENSION J5460-03L

Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE FULL POLISHED FINISH 3 INCH OVERALL LENGTH 1/2 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.4 LB
Datasheet
Description
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE FULL POLISHED FINISH 3 INCH OVERALL LENGTH 1/2 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.4 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE EXTENSION - J5460-03L - Proto® Industrial Tools
New Britain, CT, USA
DRIVE EXTENSION
J5460-03L
DRIVE EXTENSION J5460-03L
PUSHBUTTON LOCK TYPE 1/2 INCH SIZE FULL POLISHED FINISH 3 INCH OVERALL LENGTH 1/2 SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM WEIGHT 0.4 LB
  • PUSHBUTTON LOCK TYPE
  • 1/2 INCH SIZE
  • FULL POLISHED FINISH
  • 3 INCH OVERALL LENGTH
  • 1/2 SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • FEATURES OVERMOLDED PROTECTION CAP PREVENT DUST AND DEBRIS FROM JAMMING MECHANISM
  • WEIGHT 0.4 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5460-03L
Product Name DRIVE EXTENSION
Product Type Socket Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details