Milwaukee Electric Tool Corporation Drive Socket 49-66-4472

Description
6-POINT TYPE CHROMOLY STEEL MATERIAL 3 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 1/2 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND
Description
6-POINT TYPE CHROMOLY STEEL MATERIAL 3 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 1/2 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Drive Socket 49-66-4472
6-POINT TYPE CHROMOLY STEEL MATERIAL 3 INCH OVERALL LENGTH 1-1/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 1/2 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND
  • 6-POINT TYPE
  • CHROMOLY STEEL MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-1/16 INCH OUTSIDE DIAMETER
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • SHOCKWAVE[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drive Sockets and Adapters
Product Number 49-66-4472
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 49-66-4467 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
47a - UNIFLEX sockets - 2440034 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details