Proto® Industrial Tools Drive Socket J5434M

Description
12 POINT TYPE POLISHED CHROME FINISH 1 27/32 INCH OVERALL LENGTH 1 49/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 35/64 INCH WEIGHT 0.63 LB
Datasheet
Description
12 POINT TYPE POLISHED CHROME FINISH 1 27/32 INCH OVERALL LENGTH 1 49/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 35/64 INCH WEIGHT 0.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5434M - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5434M
Drive Socket J5434M
12 POINT TYPE POLISHED CHROME FINISH 1 27/32 INCH OVERALL LENGTH 1 49/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 34 MM SOCKET END SIZE 34 SOCKET END SIZE IN MM TORQUEPLUS[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1 NUT DEPTH 1 INCH BOLT CLEARANCE DEPTH 1 35/64 INCH WEIGHT 0.63 LB
  • 12 POINT TYPE
  • POLISHED CHROME FINISH
  • 1 27/32 INCH OVERALL LENGTH
  • 1 49/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 34 MM SOCKET END SIZE
  • 34 SOCKET END SIZE IN MM
  • TORQUEPLUS[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M, AS954E S3.8.1
  • NUT DEPTH 1 INCH
  • BOLT CLEARANCE DEPTH 1 35/64 INCH
  • WEIGHT 0.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5434M
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
3/4" 3/8" Drive 6pt Deep Socket - DW2290 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details
Drive Socket - 49-66-4466 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details