Proto® Industrial Tools Drive Socket J5423MH

Description
6-POINT TYPE ALLOY STEEL MATERIAL 39 MM OVERALL LENGTH 30.6 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6-POINT TYPE ALLOY STEEL MATERIAL 39 MM OVERALL LENGTH 30.6 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5423MH - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5423MH
Drive Socket J5423MH
6-POINT TYPE ALLOY STEEL MATERIAL 39 MM OVERALL LENGTH 30.6 MM OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 23 MM SOCKET END SIZE 23 SOCKET END SIZE IN MM APPLICABLE STANDARD ANSI B107.5 DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 39 MM OVERALL LENGTH
  • 30.6 MM OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 23 MM SOCKET END SIZE
  • 23 SOCKET END SIZE IN MM
  • APPLICABLE STANDARD ANSI B107.5
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5423MH
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details