Milwaukee Electric Tool Corporation Drive Socket 49-66-4422

Description
6-POINT TYPE CHROMOLY STEEL MATERIAL 2.5 INCH OVERALL LENGTH 5/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 3/8 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND
Datasheet
Description
6-POINT TYPE CHROMOLY STEEL MATERIAL 2.5 INCH OVERALL LENGTH 5/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 3/8 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket 49-66-4422
6-POINT TYPE CHROMOLY STEEL MATERIAL 2.5 INCH OVERALL LENGTH 5/16 INCH OUTSIDE DIAMETER HEAT TREATED PROCESS 3/8 INCH DRIVE END SIZE SHOCKWAVE[TM] BRAND
  • 6-POINT TYPE
  • CHROMOLY STEEL MATERIAL
  • 2.5 INCH OVERALL LENGTH
  • 5/16 INCH OUTSIDE DIAMETER
  • HEAT TREATED PROCESS
  • 3/8 INCH DRIVE END SIZE
  • SHOCKWAVE[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drive Sockets and Adapters
Product Number 49-66-4422
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 49-66-4473 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details