Proto® Industrial Tools Crowfoot Wrench J5364FL

Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 7/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.5 LB
Datasheet
Description
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 7/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J5364FL - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J5364FL
Crowfoot Wrench J5364FL
FLARE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 4 7/16 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.5 LB
  • FLARE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 4 7/16 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/2 INCH DRIVE SIZE
  • 12 POINT(S)
  • 1/2 DRIVE SIZE - FRACTIONAL
  • 2 INCH WRENCHING SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5364FL
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details