J5342FL -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
J5342FL
Description
FLARE TYPE
ALLOY STEEL MATERIAL
FULL POLISH FINISH
3 1/16 INCH OVERALL LENGTH
HEAT TREATED PROCESS
1/2 INCH DRIVE SIZE
12 POINT(S)
1/2 DRIVE SIZE - FRACTIONAL
1 5/16 INCH WRENCHING SIZE
1 5/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.19 LB
Description
FLARE TYPE
ALLOY STEEL MATERIAL
FULL POLISH FINISH
3 1/16 INCH OVERALL LENGTH
HEAT TREATED PROCESS
1/2 INCH DRIVE SIZE
12 POINT(S)
1/2 DRIVE SIZE - FRACTIONAL
1 5/16 INCH WRENCHING SIZE
1 5/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.19 LB
Datasheet
Suppliers
FLARE TYPE
ALLOY STEEL MATERIAL
FULL POLISH FINISH
3 1/16 INCH OVERALL LENGTH
HEAT TREATED PROCESS
1/2 INCH DRIVE SIZE
12 POINT(S)
1/2 DRIVE SIZE - FRACTIONAL
1 5/16 INCH WRENCHING SIZE
1 5/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.19 LB
- FLARE TYPE
- ALLOY STEEL MATERIAL
- FULL POLISH FINISH
- 3 1/16 INCH OVERALL LENGTH
- HEAT TREATED PROCESS
- 1/2 INCH DRIVE SIZE
- 12 POINT(S)
- 1/2 DRIVE SIZE - FRACTIONAL
- 1 5/16 INCH WRENCHING SIZE
- 1 5/16 WRENCHING SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.21
- WEIGHT 0.19 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J5342FL |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details