Proto® Industrial Tools Drive Socket J5328

Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH 1-11/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
12-POINT TYPE ALLOY STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH 1-11/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5328 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5328
Drive Socket J5328
12-POINT TYPE ALLOY STEEL MATERIAL 3-1/4 INCH OVERALL LENGTH 1-11/64 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL .875 SOCKET END SIZE - DECIMAL 7/8 SOCKET END SIZE - FRACTIONAL 7/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 12-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 1-11/64 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • .875 SOCKET END SIZE - DECIMAL
  • 7/8 SOCKET END SIZE - FRACTIONAL
  • 7/8 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5328
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
1/2
Specs
Product Type Individual Socket
View Details
540a HD - CROW-FOOT spanners Heavy Duty - 3501074 - Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 1
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details