Proto® Industrial Tools WRENCH SET J53000CFFN

Description
12 POINT FLARE NUT CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 5.86 LB WEIGHT (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH, (1) 1 3/8 INCH, (1) 1 7/16 INCH, (1) 1 1/2 INCH, (1) 1 9/16 INCH, (1) 1 5/8 INCH, (1) 1 11/16 INCH, (1) 1 3/4 INCH, (1) 1 13/16 INCH, (1) 1 7/8 INCH, (1) 1 15/16 INCH, (1) 2 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/2 INCH USED FOR LOW TORQUE APPLICATION
Datasheet
Description
12 POINT FLARE NUT CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 5.86 LB WEIGHT (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH, (1) 1 3/8 INCH, (1) 1 7/16 INCH, (1) 1 1/2 INCH, (1) 1 9/16 INCH, (1) 1 5/8 INCH, (1) 1 11/16 INCH, (1) 1 3/4 INCH, (1) 1 13/16 INCH, (1) 1 7/8 INCH, (1) 1 15/16 INCH, (1) 2 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/2 INCH USED FOR LOW TORQUE APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J53000CFFN - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J53000CFFN
WRENCH SET J53000CFFN
12 POINT FLARE NUT CROWFOOT TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 15 PIECE(S) 5.86 LB WEIGHT (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH, (1) 1 3/8 INCH, (1) 1 7/16 INCH, (1) 1 1/2 INCH, (1) 1 9/16 INCH, (1) 1 5/8 INCH, (1) 1 11/16 INCH, (1) 1 3/4 INCH, (1) 1 13/16 INCH, (1) 1 7/8 INCH, (1) 1 15/16 INCH, (1) 2 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 DRIVE SIZE 1/2 INCH USED FOR LOW TORQUE APPLICATION
  • 12 POINT FLARE NUT CROWFOOT TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 15 PIECE(S)
  • 5.86 LB WEIGHT
  • (1) 1 1/8 INCH, (1) 1 3/16 INCH, (1) 1 1/4 INCH, (1) 1 5/16 INCH, (1) 1 3/8 INCH, (1) 1 7/16 INCH, (1) 1 1/2 INCH, (1) 1 9/16 INCH, (1) 1 5/8 INCH, (1) 1 11/16 INCH, (1) 1 3/4 INCH, (1) 1 13/16 INCH, (1) 1 7/8 INCH, (1) 1 15/16 INCH, (1) 2 INCH SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • DRIVE SIZE 1/2 INCH
  • USED FOR LOW TORQUE APPLICATION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J53000CFFN
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details