Proto® Industrial Tools Universal Joint Drive Socket J5273HA

Description
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 27/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
Datasheet
Description
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 27/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5273HA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5273HA
Universal Joint Drive Socket J5273HA
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 27/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.1 WEIGHT 0.11 LB
  • FULL POLISH FINISH
  • 1 3/4 INCH OVERALL LENGTH
  • 27/64 INCH SOCKET LENGTH
  • 23/32 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 35/64 INCH NOSE DIAMETER
  • 5/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.1
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5273HA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1883009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65612 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3125 inch
Number of Points 6
View Details
1/2
Specs
Product Type Individual Socket
View Details