Proto® Industrial Tools Universal Joint Drive Socket J5273AM

Description
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 25/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 11/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.1 LB
Datasheet
Description
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 25/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 11/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5273AM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5273AM
Universal Joint Drive Socket J5273AM
FULL POLISH FINISH 1 3/4 INCH OVERALL LENGTH 25/64 INCH SOCKET LENGTH 23/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 10 MM SOCKET END SIZE 10 SOCKET END SIZE IN MM 12 POINT SOCKET END STYLE 35/64 INCH NOSE DIAMETER 11/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.1 LB
  • FULL POLISH FINISH
  • 1 3/4 INCH OVERALL LENGTH
  • 25/64 INCH SOCKET LENGTH
  • 23/32 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 10 MM SOCKET END SIZE
  • 10 SOCKET END SIZE IN MM
  • 12 POINT SOCKET END STYLE
  • 35/64 INCH NOSE DIAMETER
  • 11/32 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5273AM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Impact Sockets - 173046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details
Drive Socket - 49-66-4472 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.06 inch
View Details