Proto® Industrial Tools RATCHET WRENCH J5252FBL

Description
ROUND HEAD TYPE BLACK OXIDE FINISH 7 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.57 LB
Datasheet
Description
ROUND HEAD TYPE BLACK OXIDE FINISH 7 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J5252FBL - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J5252FBL
RATCHET WRENCH J5252FBL
ROUND HEAD TYPE BLACK OXIDE FINISH 7 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE KNURLED WITH 72 TOOTH DESIGN WEIGHT 0.57 LB
  • ROUND HEAD TYPE
  • BLACK OXIDE FINISH
  • 7 3/8 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE KNURLED
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5252FBL
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details