Proto® Industrial Tools RATCHET WRENCH J5250XL

Description
PEAR HEAD, REVERSIBLE TYPE FULL POLISH NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 1.03 LB
Datasheet
Description
PEAR HEAD, REVERSIBLE TYPE FULL POLISH NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 1.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - J5250XL - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
J5250XL
RATCHET WRENCH J5250XL
PEAR HEAD, REVERSIBLE TYPE FULL POLISH NICKEL CHROME PLATED FINISH 11 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.500 HANDLE TYPE ERGONOMIC, KNURLED WITH 45 TOOTH GEAR DESIGN WEIGHT 1.03 LB
  • PEAR HEAD, REVERSIBLE TYPE
  • FULL POLISH NICKEL CHROME PLATED FINISH
  • 11 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.500
  • HANDLE TYPE ERGONOMIC, KNURLED
  • WITH 45 TOOTH GEAR DESIGN
  • WEIGHT 1.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5250XL
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details