Proto® Industrial Tools Drive Socket J5239-15W

Description
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T15 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T15 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5239-15W - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5239-15W
Drive Socket J5239-15W
ALLOY STEEL MATERIAL 1-23/32 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL T15 SOCKET END SIZE PROTO. BRAND DRIVE END SIZE - DECIMAL - UOM IN
  • ALLOY STEEL MATERIAL
  • 1-23/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • T15 SOCKET END SIZE
  • PROTO. BRAND
  • DRIVE END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5239-15W
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details