Proto® Industrial Tools Drive Socket Set J52200

Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 15 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 0.93 LB SET CONTENTS (1) 9 MM UNIVERSAL SOCKET, (1) 10 MM UNIVERSAL SOCKET, (1) 11 MM UNIVERSAL SOCKET, (1) 12 MM UNIVERSAL SOCKET, (1) 13 MM UNIVERSAL SOCKET, (1) 14 MM UNIVERSAL SOCKET, (1) 15 MM UNIVERSAL SOCKET, (1) 6 1/4 INCH SOCKET BAR, (7) SOCKET CLIP
Datasheet
Description
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 15 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 0.93 LB SET CONTENTS (1) 9 MM UNIVERSAL SOCKET, (1) 10 MM UNIVERSAL SOCKET, (1) 11 MM UNIVERSAL SOCKET, (1) 12 MM UNIVERSAL SOCKET, (1) 13 MM UNIVERSAL SOCKET, (1) 14 MM UNIVERSAL SOCKET, (1) 15 MM UNIVERSAL SOCKET, (1) 6 1/4 INCH SOCKET BAR, (7) SOCKET CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - J52200 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket Set
J52200
Drive Socket Set J52200
12 POINT TYPE HEAT TREATED ALLOY STEEL MATERIAL 15 PIECE(S) METAL BOX PACKAGING TYPE 3/8 INCH DRIVE SIZE TORQUEPLUS[T] BRAND SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM WEIGHT 0.93 LB SET CONTENTS (1) 9 MM UNIVERSAL SOCKET, (1) 10 MM UNIVERSAL SOCKET, (1) 11 MM UNIVERSAL SOCKET, (1) 12 MM UNIVERSAL SOCKET, (1) 13 MM UNIVERSAL SOCKET, (1) 14 MM UNIVERSAL SOCKET, (1) 15 MM UNIVERSAL SOCKET, (1) 6 1/4 INCH SOCKET BAR, (7) SOCKET CLIP
  • 12 POINT TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 15 PIECE(S)
  • METAL BOX PACKAGING TYPE
  • 3/8 INCH DRIVE SIZE
  • TORQUEPLUS[T] BRAND
  • SOCKET SIZE 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM
  • WEIGHT 0.93 LB
  • SET CONTENTS (1) 9 MM UNIVERSAL SOCKET, (1) 10 MM UNIVERSAL SOCKET, (1) 11 MM UNIVERSAL SOCKET, (1) 12 MM UNIVERSAL SOCKET, (1) 13 MM UNIVERSAL SOCKET, (1) 14 MM UNIVERSAL SOCKET, (1) 15 MM UNIVERSAL SOCKET, (1) 6 1/4 INCH SOCKET BAR, (7) SOCKET CLIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J52200
Product Name Drive Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4469 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details