J52134 -- DRIVE SOCKET SET
Proto® Industrial Tools
Drive Socket Set
J52134
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 7.38 LB
SET CONTENTS (9) DRIVE SOCKET, (9) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) UNIVERSAL JOINT
Description
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 7.38 LB
SET CONTENTS (9) DRIVE SOCKET, (9) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) UNIVERSAL JOINT
Datasheet
Suppliers
6 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
22 PIECE(S)
METAL BOX PACKAGING TYPE
3/8 INCH DRIVE SIZE
TORQUEPLUS[T] BRAND
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
WEIGHT 7.38 LB
SET CONTENTS (9) DRIVE SOCKET, (9) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) UNIVERSAL JOINT
- 6 POINT TYPE
- HEAT TREATED ALLOY STEEL MATERIAL
- 22 PIECE(S)
- METAL BOX PACKAGING TYPE
- 3/8 INCH DRIVE SIZE
- TORQUEPLUS[T] BRAND
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH
- WEIGHT 7.38 LB
- SET CONTENTS (9) DRIVE SOCKET, (9) DEEP DRIVE SOCKET, (1) RATCHET, (1) 3 INCH EXTENSION, (1) 6 INCH EXTENSION, (1) UNIVERSAL JOINT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
J52134 |
|
Product Name
|
Drive Socket Set |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
7
View Details
DEWALT Industrial Tool Co.
Product Type
Socket Adapter
SAE or Metric
SAE Only
Size
1/4"; 3/8"
View Details