Proto® Industrial Tools Drive Socket J5212S

Description
8-POINT TYPE ALLOY STEEL MATERIAL 1-5/64 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .375 SOCKET END SIZE - DECIMAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet
Description
8-POINT TYPE ALLOY STEEL MATERIAL 1-5/64 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .375 SOCKET END SIZE - DECIMAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J5212S - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J5212S
Drive Socket J5212S
8-POINT TYPE ALLOY STEEL MATERIAL 1-5/64 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE .375 DRIVE END SIZE - DECIMAL 3/8 DRIVE END SIZE - FRACTIONAL .375 SOCKET END SIZE - DECIMAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN
  • 8-POINT TYPE
  • ALLOY STEEL MATERIAL
  • 1-5/64 INCH OVERALL LENGTH
  • 11/16 INCH OUTSIDE DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • .375 DRIVE END SIZE - DECIMAL
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • .375 SOCKET END SIZE - DECIMAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • APPLICABLE STANDARD ANSI B107.1, FEDERAL GGG-W-641E
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5212S
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Drive Socket - 49-66-4467 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details