Description
12 POINT TYPE
POLISHED CHROME FINISH
1 3/32 INCH OVERALL LENGTH
27/64 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
9/32 SOCKET END SIZE - FRACTIONAL
9/32 INCH SOCKET END SIZE
TORQUEPLUS[T], PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
NUT DEPTH 21/32 INCH
BOLT CLEARANCE DEPTH 21/32 INCH
WEIGHT 0.05 LB