Proto® Industrial Tools Box End Wrench J5120

Description
SINGLE END STRAIGHT TYPE 2 7/8 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 59/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 2 7/8 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 59/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5120 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5120
Box End Wrench J5120
SINGLE END STRAIGHT TYPE 2 7/8 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 13/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 59/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.12 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 2 7/8 INCH OVERALL LENGTH
  • 15.875 SMALLER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 59/64 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.12 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5120
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details