Proto® Industrial Tools Box End Wrench J5116

Description
SINGLE END STRAIGHT TYPE 2 25/32 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 11/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/4 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 2 25/32 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 11/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/4 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5116 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5116
Box End Wrench J5116
SINGLE END STRAIGHT TYPE 2 25/32 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 11/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 3/4 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.1 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 2 25/32 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 3/4 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.1 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5116
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details