Proto® Industrial Tools Box End Wrench J5112

Description
SINGLE END STRAIGHT TYPE 2 11/16 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.08 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 2 11/16 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.08 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J5112 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J5112
Box End Wrench J5112
SINGLE END STRAIGHT TYPE 2 11/16 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 37/64 INCH CENTER TO CENTER DISTANCE 2 INCH WEIGHT 0.08 LB DRIVE END SIZE 3/8 INCH SQUARE APPLICABLE STANDARD AS 954 SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 2 11/16 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 37/64 INCH
  • CENTER TO CENTER DISTANCE 2 INCH
  • WEIGHT 0.08 LB
  • DRIVE END SIZE 3/8 INCH SQUARE
  • APPLICABLE STANDARD AS 954
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J5112
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details