Proto® Industrial Tools Universal Joint Drive Socket J5020-70A

Description
FULL POLISH FINISH 3 19/64 INCH OVERALL LENGTH 27/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB WITH RUBBER INSERT
Datasheet
Description
FULL POLISH FINISH 3 19/64 INCH OVERALL LENGTH 27/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB WITH RUBBER INSERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J5020-70A - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J5020-70A
Universal Joint Drive Socket J5020-70A
FULL POLISH FINISH 3 19/64 INCH OVERALL LENGTH 27/32 INCH BODY DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE 27/32 INCH NOSE DIAMETER 5/16 INCH WRENCH DEPTH PROTO[R] BRAND WEIGHT 0.26 LB WITH RUBBER INSERT
  • FULL POLISH FINISH
  • 3 19/64 INCH OVERALL LENGTH
  • 27/32 INCH BODY DIAMETER
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • 27/32 INCH NOSE DIAMETER
  • 5/16 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • WEIGHT 0.26 LB
  • WITH RUBBER INSERT
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J5020-70A
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
4 Pieces Wobble Extension Set - 38004S - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details