Klein Tools, Inc. Drive Socket 65604

Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 5/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 5/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65604 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65604
Drive Socket 65604
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 5/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, STANDARD TYPE
  • 1/4 INCH DRIVE END SIZE
  • 5/16 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65604-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65604-ND
Sockets, Handles 65604-ND
"Socket 6 Point Socket Chrome Finish 5/16"""

"Socket 6 Point Socket Chrome Finish 5/16"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65604 65604-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.3125 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC121116 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details
Drive Socket - 65711 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
1/2" 3/8" Drive 6pt Deep Socket - DW2286 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details