Description
12 POINT TYPE
HEAT TREATED ALLOY STEEL MATERIAL
54 MM OVERALL LENGTH
15.8 MM OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
.375 DRIVE END SIZE - DECIMAL
3/8 DRIVE END SIZE - FRACTIONAL
9.525 DRIVE END SIZE IN MM
.315 SOCKET END SIZE - DECIMAL
8 MM SOCKET END SIZE
8 SOCKET END SIZE IN MM
TORQUEPLUS[T] BRAND
APPLICABLE STANDARD ANSI B107.5
SOCKET DESIGNATION DEEP
SOCKET DEPTH 10.9 MM
WEIGHT 39.8 GRAM
DRIVE END SIZE - DECIMAL - UOM IN
DRIVE END SIZE IN MM - UOM MM
SOCKET END SIZE - DECIMAL - UOM IN
SOCKET END SIZE IN MM - UOM MM