Proto® Industrial Tools Key Sets J4988M

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.07 MM, 0.09 MM, 1.3 MM, 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM NUMBER OF PIECES 15 SET CONTENTS (15) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING METAL BO
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.07 MM, 0.09 MM, 1.3 MM, 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM NUMBER OF PIECES 15 SET CONTENTS (15) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING METAL BO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4988M - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4988M
Key Sets J4988M
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 0.07 MM, 0.09 MM, 1.3 MM, 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM NUMBER OF PIECES 15 SET CONTENTS (15) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING METAL BO
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 0.07 MM, 0.09 MM, 1.3 MM, 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM, 12 MM, 14 MM, 17 MM
  • NUMBER OF PIECES 15
  • SET CONTENTS (15) METRIC SET
  • TYPE L-ARM
  • PROTO. BRAND
  • PACKAGING METAL BO
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4988M
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details