Proto® Industrial Tools Key Sets J4984

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 9 SET CONTENTS (9) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 9 SET CONTENTS (9) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4984 - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4984
Key Sets J4984
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 9 SET CONTENTS (9) METRIC SET TYPE L-ARM PROTO. BRAND PACKAGING PLASTIC HOLDER
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 1.5 MM, 2 MM, 2.5 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM
  • NUMBER OF PIECES 9
  • SET CONTENTS (9) METRIC SET
  • TYPE L-ARM
  • PROTO. BRAND
  • PACKAGING PLASTIC HOLDER
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4984
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details