Proto® Industrial Tools Key Sets J4973CG

Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet
Description
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Sets - J4973CG - Proto® Industrial Tools
New Britain, CT, USA
Key Sets
J4973CG
Key Sets J4973CG
COATING BLACK OXIDE FINISH DRIVE STYLE HEX KEY SIZES 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM NUMBER OF PIECES 6 SET CONTENTS (6) METRIC SET TYPE SINGLE FOLD-UP PROTO. BRAND
  • COATING BLACK OXIDE FINISH
  • DRIVE STYLE HEX
  • KEY SIZES 3 MM, 4 MM, 5 MM, 6 MM, 8 MM, 10 MM
  • NUMBER OF PIECES 6
  • SET CONTENTS (6) METRIC SET
  • TYPE SINGLE FOLD-UP
  • PROTO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4973CG
Product Name Key Sets
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details