J4970CF -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
J4970CF
Description
OPEN TYPE
FULL POLISH CHROME FINISH
3 5/8 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
2 3/16 INCH WRENCHING SIZE
2 3/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.78 LB
Description
OPEN TYPE
FULL POLISH CHROME FINISH
3 5/8 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
2 3/16 INCH WRENCHING SIZE
2 3/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.78 LB
Datasheet
Suppliers
OPEN TYPE
FULL POLISH CHROME FINISH
3 5/8 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
2 3/16 INCH WRENCHING SIZE
2 3/16 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.78 LB
- OPEN TYPE
- FULL POLISH CHROME FINISH
- 3 5/8 INCH OVERALL LENGTH
- 3/8 INCH DRIVE SIZE
- 3/8 DRIVE SIZE - FRACTIONAL
- 2 3/16 INCH WRENCHING SIZE
- 2 3/16 WRENCHING SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.21
- WEIGHT 0.78 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J4970CF |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0938 inch (2.38 mm)
View Details