Proto® Industrial Tools Crowfoot Wrench J4964CF

Description
OPEN TYPE FULL POLISH CHROME FINISH 3 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.73 LB
Datasheet
Description
OPEN TYPE FULL POLISH CHROME FINISH 3 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.73 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4964CF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4964CF
Crowfoot Wrench J4964CF
OPEN TYPE FULL POLISH CHROME FINISH 3 3/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.73 LB
  • OPEN TYPE
  • FULL POLISH CHROME FINISH
  • 3 3/8 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 2 INCH WRENCHING SIZE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.73 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4964CF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details