J4944CF -- CROWFOOT WRENCH
Proto® Industrial Tools
Crowfoot Wrench
J4944CF
Description
OPEN TYPE
FULL POLISH CHROME FINISH
2 1/2 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.29 LB
Description
OPEN TYPE
FULL POLISH CHROME FINISH
2 1/2 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.29 LB
Datasheet
Suppliers
OPEN TYPE
FULL POLISH CHROME FINISH
2 1/2 INCH OVERALL LENGTH
3/8 INCH DRIVE SIZE
3/8 DRIVE SIZE - FRACTIONAL
1 3/8 INCH WRENCHING SIZE
1 3/8 WRENCHING SIZE - FRACTIONAL
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.21
WEIGHT 0.29 LB
- OPEN TYPE
- FULL POLISH CHROME FINISH
- 2 1/2 INCH OVERALL LENGTH
- 3/8 INCH DRIVE SIZE
- 3/8 DRIVE SIZE - FRACTIONAL
- 1 3/8 INCH WRENCHING SIZE
- 1 3/8 WRENCHING SIZE - FRACTIONAL
- PROTO[R] BRAND
- APPLICABLE STANDARD ASME B107.21
- WEIGHT 0.29 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
J4944CF |
|
Product Name
|
Crowfoot Wrench |
|
Type
|
Crowfoot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
13 inch (330 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details