Proto® Industrial Tools Crowfoot Wrench J4922MCF

Description
OPEN TYPE FULL POLISH CHROME FINISH 2 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 22 MM WRENCHING SIZE 22 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.15 LB
Datasheet
Description
OPEN TYPE FULL POLISH CHROME FINISH 2 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 22 MM WRENCHING SIZE 22 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4922MCF - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4922MCF
Crowfoot Wrench J4922MCF
OPEN TYPE FULL POLISH CHROME FINISH 2 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL 22 MM WRENCHING SIZE 22 WRENCHING SIZE IN MM PROTO[R] BRAND APPLICABLE STANDARD ASME B107.21 WEIGHT 0.15 LB
  • OPEN TYPE
  • FULL POLISH CHROME FINISH
  • 2 7/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 22 MM WRENCHING SIZE
  • 22 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.21
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4922MCF
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details