Proto® Industrial Tools Crowfoot Wrench J4911M

Description
OPEN TYPE 30.6 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE SQUARE DRIVE SHAPE .433 WRENCHING SIZE - DECIMAL 11 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 18.2 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet
Description
OPEN TYPE 30.6 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE SQUARE DRIVE SHAPE .433 WRENCHING SIZE - DECIMAL 11 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 18.2 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crowfoot Wrench - J4911M - Proto® Industrial Tools
New Britain, CT, USA
Crowfoot Wrench
J4911M
Crowfoot Wrench J4911M
OPEN TYPE 30.6 MM OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 11 MM WRENCHING SIZE SQUARE DRIVE SHAPE .433 WRENCHING SIZE - DECIMAL 11 WRENCHING SIZE IN MM PROTO[R] BRAND WEIGHT 18.2 GRAM DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN WRENCHING SIZE IN MM - UOM MM
  • OPEN TYPE
  • 30.6 MM OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • .375 DRIVE SIZE - DECIMAL
  • 3/8 DRIVE SIZE - FRACTIONAL
  • 9.525 DRIVE SIZE IN MM
  • 11 MM WRENCHING SIZE
  • SQUARE DRIVE SHAPE
  • .433 WRENCHING SIZE - DECIMAL
  • 11 WRENCHING SIZE IN MM
  • PROTO[R] BRAND
  • WEIGHT 18.2 GRAM
  • DRIVE SIZE - DECIMAL - UOM IN
  • DRIVE SIZE IN MM - UOM MM
  • WRENCHING SIZE - DECIMAL - UOM IN
  • WRENCHING SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J4911M
Product Name Crowfoot Wrench
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details