Proto® Industrial Tools Universal Joint Drive Socket J4805AM

Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 31/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5 MM SOCKET END SIZE 5 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.03 LB
Datasheet
Description
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 31/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5 MM SOCKET END SIZE 5 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - J4805AM - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
J4805AM
Universal Joint Drive Socket J4805AM
FULL POLISH FINISH 1 1/4 INCH OVERALL LENGTH 11/32 INCH SOCKET LENGTH 31/64 INCH BODY DIAMETER 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 5 MM SOCKET END SIZE 5 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 5/16 INCH NOSE DIAMETER 9/32 INCH WRENCH DEPTH PROTO[R] BRAND APPLICABLE STANDARD ASME B107.5M WEIGHT 0.03 LB
  • FULL POLISH FINISH
  • 1 1/4 INCH OVERALL LENGTH
  • 11/32 INCH SOCKET LENGTH
  • 31/64 INCH BODY DIAMETER
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 5 MM SOCKET END SIZE
  • 5 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 5/16 INCH NOSE DIAMETER
  • 9/32 INCH WRENCH DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.5M
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J4805AM
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1-1/2
Specs
Product Type Individual Socket
View Details