FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
3/8 INCH SOCKET LENGTH
1/2 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
9/32 SOCKET END SIZE - FRACTIONAL
9/32 INCH SOCKET END SIZE
12 POINT SOCKET END STYLE
7/16 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
WEIGHT 0.06 LB
Proto® Industrial Tools
Done
Datasheet
Description
FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
3/8 INCH SOCKET LENGTH
1/2 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
9/32 SOCKET END SIZE - FRACTIONAL
9/32 INCH SOCKET END SIZE
12 POINT SOCKET END STYLE
7/16 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
WEIGHT 0.06 LB
FULL POLISH FINISH
1 1/4 INCH OVERALL LENGTH
3/8 INCH SOCKET LENGTH
1/2 INCH BODY DIAMETER
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
9/32 SOCKET END SIZE - FRACTIONAL
9/32 INCH SOCKET END SIZE
12 POINT SOCKET END STYLE
7/16 INCH NOSE DIAMETER
9/32 INCH WRENCH DEPTH
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.1, AS954E S3.8.1
WEIGHT 0.06 LB