Proto® Industrial Tools Drive Socket J47703/32

Description
STANDARD TYPE ALLOY STEEL MATERIAL POLISHED CHROME FINISH 1-7/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/4 INCH DRIVE END SIZE 3/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE BIT LENGTH 1 INCH
Datasheet
Description
STANDARD TYPE ALLOY STEEL MATERIAL POLISHED CHROME FINISH 1-7/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/4 INCH DRIVE END SIZE 3/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE BIT LENGTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - J47703/32 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
J47703/32
Drive Socket J47703/32
STANDARD TYPE ALLOY STEEL MATERIAL POLISHED CHROME FINISH 1-7/8 INCH OVERALL LENGTH HEAT TREATED PROCESS 1/4 INCH DRIVE END SIZE 3/32 INCH SOCKET END SIZE HEX DRIVE END SHAPE BIT LENGTH 1 INCH
  • STANDARD TYPE
  • ALLOY STEEL MATERIAL
  • POLISHED CHROME FINISH
  • 1-7/8 INCH OVERALL LENGTH
  • HEAT TREATED PROCESS
  • 1/4 INCH DRIVE END SIZE
  • 3/32 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
  • BIT LENGTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J47703/32
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 65914 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 14 mm
Number of Points 6
View Details
2 suppliers
Impact Sockets - 173078 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details